Status: | Unknown |
---|---|
Series: | HOA699X Series |
RoHS: | Unknown |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 3.18mm, 3.05mm |
Aperture Width | 0.25mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 3V |
Forward Voltage | 1.6V |
Product Range | HOA699X Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 6.6mm |
External Length / Height | 11.5mm |
External Width | 24.89mm |
Fall Time tf | 70ns |
Fixing Centres | 19.18mm |
Forward Current If(AV) | 20mA |
Height | 11.5mm |
Input Current | 50mA |
No. of Channels | 1Channels |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +70°C |
Optocoupler Output Type | Transistor |
Output Voltage | 2.4V |
Rise Time | 70ns |
Voltage Rating VAC | 3V |
Voltage Vcc Max | 7V |
Voltage Vcc Min | 4.5V |
OPTO SWITCH, SLOTTED | Farnell |
Optical Sensor, Phototransistor | Newark Electronics |
Where can I find additional details, specifications and documents for a HOA6990-T51?
Additional datasheets, footprints and schematics for HOA6990-T51 are listed on our Part Details page. You can also find images and similar parts to HOA6990-T51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HOA6990-T51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HOA6990-T51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HOA6990-T51 fall under?
The HOA6990-T51 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to HOA6990-T51 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HOA6990-T51 you can contact the distributor directly for product support, shipping queries etc.
Is the HOA6990-T51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HOA6990-T51 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for HOA6990-T51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HOA6990-T51 often in real-time on the comparison pages.
What if I can't find stock of HOA6990-T51?
You can fill out our help required form which you can use to request a quote for HOA6990-T51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.