Status: | Unknown |
---|---|
Series: | HOA697X Series |
RoHS: | Compliant |
Prices starting from US$20.29
Distributor | Stock | ||
---|---|---|---|
Newark
from US$20.29
|
No stock
|
Buy Now |
Sensor Output | Open Collector |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.18mm |
Aperture Width | 0.25mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 3V |
Forward Voltage | 1.6V |
Product Range | HOA697X Series |
RoHS Compliant | Yes |
Infrared Sensors/Honeywell |Honeywell HOA6971-N51 | Newark Electronics |
Where can I find additional details, specifications and documents for a HOA6971-N51?
Additional datasheets, footprints and schematics for HOA6971-N51 are listed on our Part Details page. You can also find images and similar parts to HOA6971-N51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HOA6971-N51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HOA6971-N51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HOA6971-N51 fall under?
The HOA6971-N51 is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to HOA6971-N51 when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HOA6971-N51 you can contact the distributor directly for product support, shipping queries etc.
Is the HOA6971-N51 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HOA6971-N51 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HOA6971-N51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HOA6971-N51 often in real-time on the comparison pages.
What if I can't find stock of HOA6971-N51?
You can fill out our help required form which you can use to request a quote for HOA6971-N51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.