Status: | Unknown |
---|---|
Series: | HOA1881 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 3.18mm |
Aperture Width | 1.52mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 3V |
Forward Voltage | 1.6V |
Product Range | HOA1881 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Input Current | 20mA |
No. of Channels | 1Channels |
Optocoupler Output Type | Phototransistor |
Output Current | 30mA |
Output Voltage | 30V |
Optical Sensor Transmissive/Slotted Interrupter | Newark Electronics |
Where can I find additional details, specifications and documents for a HOA1881-012?
Additional datasheets, footprints and schematics for HOA1881-012 are listed on our Part Details page. You can also find images and similar parts to HOA1881-012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HOA1881-012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HOA1881-012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HOA1881-012 fall under?
The HOA1881-012 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to HOA1881-012 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HOA1881-012 you can contact the distributor directly for product support, shipping queries etc.
Is the HOA1881-012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HOA1881-012 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HOA1881-012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HOA1881-012 often in real-time on the comparison pages.
What if I can't find stock of HOA1881-012?
You can fill out our help required form which you can use to request a quote for HOA1881-012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.