HOA1875-003 Sensors by Honeywell

OPTICAL SENSOR TRANSMISSIVE / SLOTTED IN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.62

Distributor Stock
Logo for Farnell
Farnell
from US$8.62
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$15.62
5
in stock
Buy Now
Logo for element14
element14
from US$14.90
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Sensor Output Darlington Phototransistor
Sensor Mounting Through Hole
Gap Width 5.08mm
Aperture Width 12.7mm
Forward Current If 50mA
Reverse Voltage Vr 3V
Forward Voltage 1.6V

Alternative Descriptions

Honeywell Optical Switches, Transmissive, Phototra | Distrelec
Optical Sensor Transmissive/Slotted Interrupter | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HOA1875-003?

Additional datasheets, footprints and schematics for HOA1875-003 are listed on our Part Details page. You can also find images and similar parts to HOA1875-003 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HOA1875-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HOA1875-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HOA1875-003 fall under?

The HOA1875-003 is listed under Sensors & Transducers > Sensors > Photo Interrupters.

Can I view similar or alternative parts?

You can view similar parts to HOA1875-003 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HOA1875-003 you can contact the distributor directly for product support, shipping queries etc.

Is the HOA1875-003 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HOA1875-003 have stock available?

Authorised distributors including Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for HOA1875-003.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HOA1875-003 often in real-time on the comparison pages.

What if I can't find stock of HOA1875-003?

You can fill out our help required form which you can use to request a quote for HOA1875-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay