Status: | Unknown |
---|---|
Series: | HOA1875 Series |
RoHS: | Unknown |
Prices starting from US$12.06
Distributor | Stock | ||
---|---|---|---|
element14
from US$12.06
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 5.08mm |
Aperture Width | 12.7mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 3V |
Forward Voltage | 1.6V |
Product Range | HOA1875 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Input Current | 30mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Where can I find additional details, specifications and documents for a HOA1875-002?
Additional datasheets, footprints and schematics for HOA1875-002 are listed on our Part Details page. You can also find images and similar parts to HOA1875-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HOA1875-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HOA1875-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HOA1875-002 fall under?
The HOA1875-002 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to HOA1875-002 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HOA1875-002 you can contact the distributor directly for product support, shipping queries etc.
Is the HOA1875-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HOA1875-002 have stock available?
Authorised distributors including element14 have stock available or on a lead time for HOA1875-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HOA1875-002 often in real-time on the comparison pages.
What if I can't find stock of HOA1875-002?
You can fill out our help required form which you can use to request a quote for HOA1875-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.