HOA0961-N51 Sensors by Honeywell

IR TRANSMISSIVE OPTOSCHMITT SENSOR

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.38

Distributor Stock
Logo for RS
RS
from US$3.38
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Sensor Output Phototransistor
Sensor Mounting Through Hole
Gap Width 3.18mm
Aperture Width 0.25mm
Forward Current If 50mA
Reverse Voltage Vr 3V
Forward Voltage 1.6V
Input Current 50mA
RoHS Compliant Yes

Alternative Descriptions

Sensor | RS
Ir Transmissive Optoschmitt Sensor | Newark Electronics
Optical Switches, Transmissive, Photo IC Output 10 kOhm Pull-up .1 Hysteresis | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HOA0961-N51?

Additional datasheets, footprints and schematics for HOA0961-N51 are listed on our Part Details page. You can also find images and similar parts to HOA0961-N51 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HOA0961-N51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HOA0961-N51 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HOA0961-N51 fall under?

The HOA0961-N51 is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.

Can I view similar or alternative parts?

You can view similar parts to HOA0961-N51 when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HOA0961-N51 you can contact the distributor directly for product support, shipping queries etc.

Is the HOA0961-N51 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for HOA0961-N51 have stock available?

Authorised distributors including RS, Newark Electronics and Sager have stock available or on a lead time for HOA0961-N51.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HOA0961-N51 often in real-time on the comparison pages.

What if I can't find stock of HOA0961-N51?

You can fill out our help required form which you can use to request a quote for HOA0961-N51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay