Status: | Unknown |
---|---|
Series: | HOA0902 Series |
RoHS: | Compliant |
Prices starting from US$11.30
Distributor | Stock | ||
---|---|---|---|
element14
from US$11.30
|
-
|
Buy Now |
Sensor Output | Totem Pole |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.2mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 3V |
Product Range | HOA0902 Series |
RoHS Compliant | Yes |
OPTO SWITCH. TRANSMISSIVE | element14 |
Where can I find additional details, specifications and documents for a HOA0902-012?
Additional datasheets, footprints and schematics for HOA0902-012 are listed on our Part Details page. You can also find images and similar parts to HOA0902-012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HOA0902-012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HOA0902-012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HOA0902-012 fall under?
The HOA0902-012 is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to HOA0902-012 when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HOA0902-012 you can contact the distributor directly for product support, shipping queries etc.
Is the HOA0902-012 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HOA0902-012 have stock available?
Authorised distributors including element14 have stock available or on a lead time for HOA0902-012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HOA0902-012 often in real-time on the comparison pages.
What if I can't find stock of HOA0902-012?
You can fill out our help required form which you can use to request a quote for HOA0902-012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.