Status: | Unknown |
---|---|
Series: | HOA0901 Series |
RoHS: | Unknown |
Sensor Output | 10K Pullup |
---|---|
Sensor Mounting | Panel Mount |
Gap Width | 3.2mm, 3.2mm |
Aperture Width | 0.2mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 3V |
Forward Voltage | 1.6V |
Product Range | HOA0901 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 8mm |
External Length / Height | 10.64mm |
External Width | 24.38mm |
Fall Time tf | 100ns |
Fixing Centres | 19.5mm |
Forward Current If(AV) | 50mA |
Input Current | 50mA |
No. of Channels | 2Channels |
No. of Pins | 5Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Logic Gate |
Output Voltage | 2.4V |
Output Voltage Max | 4.5V |
Rise Time | 100ns |
Row Pitch | 7.62mm |
Optical Sensor, Schmitt Trigger | Newark Electronics |
Where can I find additional details, specifications and documents for a HOA0901-012?
Additional datasheets, footprints and schematics for HOA0901-012 are listed on our Part Details page. You can also find images and similar parts to HOA0901-012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HOA0901-012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HOA0901-012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HOA0901-012 fall under?
The HOA0901-012 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to HOA0901-012 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HOA0901-012 you can contact the distributor directly for product support, shipping queries etc.
Is the HOA0901-012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HOA0901-012 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for HOA0901-012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HOA0901-012 often in real-time on the comparison pages.
What if I can't find stock of HOA0901-012?
You can fill out our help required form which you can use to request a quote for HOA0901-012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.