Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Spectrum Analyzer Type | Bench |
---|---|
Test Frequency Range | 100kHz to 1.6GHz |
External Height | 175mm |
External Width | 285mm |
External Depth | 220mm |
Weight | 3.6kg |
Spectrum Analyzer, 100Khz-1.6Ghz, Bench | Newark Electronics |
Where can I find additional details, specifications and documents for a HMS-X.02?
Additional datasheets, footprints and schematics for HMS-X.02 are listed on our Part Details page. You can also find images and similar parts to HMS-X.02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMS-X.02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMS-X.02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMS-X.02 fall under?
The HMS-X.02 is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to HMS-X.02 when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMS-X.02 you can contact the distributor directly for product support, shipping queries etc.
Is the HMS-X.02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMS-X.02 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HMS-X.02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMS-X.02 often in real-time on the comparison pages.
What if I can't find stock of HMS-X.02?
You can fill out our help required form which you can use to request a quote for HMS-X.02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.