Status: | Unknown |
---|---|
Series: | Magelis HMIZ Series |
RoHS: | Unknown |
Product Range | Magelis HMIZ Series |
---|---|
Contact Current Max | - |
Contact Voltage DC Nom | - |
Keypad Array | - |
Keypad Output | USB |
No. of Keys | 20 |
Housing Material | - |
Panel Cutout Width | - |
Panel Cutout Height | - |
USB KEYBOARD, 20 KEY, MINI-B | Farnell |
Usb Keyboard, 20 Key, Mini-B | Newark Electronics |
Where can I find additional details, specifications and documents for a HMIZKB1?
Additional datasheets, footprints and schematics for HMIZKB1 are listed on our Part Details page. You can also find images and similar parts to HMIZKB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMIZKB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMIZKB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMIZKB1 fall under?
The HMIZKB1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HMIZKB1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMIZKB1 you can contact the distributor directly for product support, shipping queries etc.
Is the HMIZKB1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMIZKB1 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for HMIZKB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMIZKB1 often in real-time on the comparison pages.
What if I can't find stock of HMIZKB1?
You can fill out our help required form which you can use to request a quote for HMIZKB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.