Status: | Production |
---|---|
Series: | HMC902LP3E |
RoHS: | Compliant |
Prices starting from US$20.52
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$20.52
|
112
in stock
|
Buy Now | |
Chip One Stop
from US$23.50
|
44
in stock
|
Buy Now | |
Richardson RFPD
from US$33.39
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$33.65
|
23
in stock
|
Buy Now | |
element14
from US$34.02
|
23
in stock
|
Buy Now | |
Farnell
from US$32.37
|
23
in stock
|
Buy Now |
Low noise figure: 1.8 dB typical |
High gain: 19.5 dB |
High P1dB output power: 16 dBm typical |
Single supply: 3.5 V at 80 mA |
Output IP3: 28 dBm |
50 Ω matched input/output |
Self biased with optional bias control for quiescent drain control (IDQ) reduction. |
3 mm × 3 mm, 16-lead frame chip scale (LFCSP) package: 9 mm² |
Low Noise Amplifier SMT,5-10 G | Analog Devices |
RF & MW LNA | Richardson RFPD |
Rf Amplifier, Lfcsp-Ep, -40 To 85Deg C | Newark Electronics |
RF AMPLIFIER, LFCSP-EP, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a HMC902LP3E?
Additional datasheets, footprints and schematics for HMC902LP3E are listed on our Part Details page. You can also find images and similar parts to HMC902LP3E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC902LP3E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC902LP3E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC902LP3E fall under?
The HMC902LP3E is listed under Low Noise Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to HMC902LP3E when available in the Low Noise Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC902LP3E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC902LP3E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC902LP3E have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Richardson RFPD, Newark Electronics and element14 have stock available or on a lead time for HMC902LP3E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC902LP3E often in real-time on the comparison pages.
What if I can't find stock of HMC902LP3E?
You can fill out our help required form which you can use to request a quote for HMC902LP3E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.