Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency Min | 10MHz |
---|---|
Frequency Max | 2.8GHz |
Gain | 15dB |
Noise Figure Typ | 4.5dB |
RF IC Case Style | LFCSP |
No. of Pins | 32Pins |
Supply Voltage Min | - |
Supply Voltage Max | 28V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a HMC8500LP5DE?
Additional datasheets, footprints and schematics for HMC8500LP5DE are listed on our Part Details page. You can also find images and similar parts to HMC8500LP5DE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC8500LP5DE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC8500LP5DE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC8500LP5DE fall under?
The HMC8500LP5DE is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to HMC8500LP5DE when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC8500LP5DE you can contact the distributor directly for product support, shipping queries etc.
Is the HMC8500LP5DE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC8500LP5DE have stock available?
There is no stock from authorised distributors for HMC8500LP5DE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC8500LP5DE often in real-time on the comparison pages.
What if I can't find stock of HMC8500LP5DE?
You can fill out our help required form which you can use to request a quote for HMC8500LP5DE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.