Status: | Production |
---|---|
Series: | HMC849A |
RoHS: | Compliant |
Prices starting from US$5.36
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$7.91
|
443
in stock
|
Buy Now | |
element14
from US$6.08
|
443
in stock
|
Buy Now | |
Farnell
from US$5.76
|
443
in stock
|
Buy Now | |
Richardson RFPD
from US$5.75
|
71
in stock
|
Buy Now | |
Chip One Stop
from US$5.36
|
22
in stock
|
Buy Now | |
Analog Devices
from US$5.77
|
18
in stock
|
Buy Now |
High Isolation: up to 60 dB |
Single Positive Control: 0/+3V to +5V |
High Input IP3: +52 dBm |
Non-Reflective Design |
"All Off" State |
16 Lead 4x4mm SMT Package: 16mm2 |
Rf Switch, Spdt, 6Ghz, Qfn-Ep | Newark Electronics |
RF SWITCH, SPDT, 6GHZ, QFN-EP | element14 |
RF AND MICROWAVE SWITCH | Richardson RFPD |
DC-6 GHZ Hi Isolation Switch | Analog Devices |
Where can I find additional details, specifications and documents for a HMC849ALP4CE?
Additional datasheets, footprints and schematics for HMC849ALP4CE are listed on our Part Details page. You can also find images and similar parts to HMC849ALP4CE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC849ALP4CE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC849ALP4CE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC849ALP4CE fall under?
The HMC849ALP4CE is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.
Can I view similar or alternative parts?
You can view similar parts to HMC849ALP4CE when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC849ALP4CE you can contact the distributor directly for product support, shipping queries etc.
Is the HMC849ALP4CE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC849ALP4CE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and Chip One Stop have stock available or on a lead time for HMC849ALP4CE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC849ALP4CE often in real-time on the comparison pages.
What if I can't find stock of HMC849ALP4CE?
You can fill out our help required form which you can use to request a quote for HMC849ALP4CE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.