Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 81GHz |
---|---|
Frequency Max | 86GHz |
Supply Voltage Min | - |
Supply Voltage Max | - |
RF IC Case Style | Die |
No. of Pins | 24Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
E-band 81 - 86 GHz I/Q Up-conv | Analog Devices |
I/Q Upconverter 81-86Ghz Die-24 |Analog Devices HMC8119 | Newark Electronics |
UP/DOWN CONVERTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC8119?
Additional datasheets, footprints and schematics for HMC8119 are listed on our Part Details page. You can also find images and similar parts to HMC8119 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC8119 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC8119 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC8119 fall under?
The HMC8119 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to HMC8119 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC8119 you can contact the distributor directly for product support, shipping queries etc.
Is the HMC8119 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC8119 have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Richardson RFPD have stock available or on a lead time for HMC8119.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC8119 often in real-time on the comparison pages.
What if I can't find stock of HMC8119?
You can fill out our help required form which you can use to request a quote for HMC8119 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.