Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,585.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,585.00
|
No stock
|
Buy Now |
No. of Digits | 5.75 |
---|---|
DMM Connectivity | Ethernet, GPIB, USB |
Current Measure AC Max | 10A |
Voltage Measure AC Max | 750V |
Resistance Measure Max | 0.25Gohm |
Current Measure DC Max | 10A |
Multimeter, Ethernet/Usb/Gpib, 5.75Digit | Newark Electronics |
Where can I find additional details, specifications and documents for a HMC8012-G.02?
Additional datasheets, footprints and schematics for HMC8012-G.02 are listed on our Part Details page. You can also find images and similar parts to HMC8012-G.02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC8012-G.02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC8012-G.02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC8012-G.02 fall under?
The HMC8012-G.02 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to HMC8012-G.02 when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC8012-G.02 you can contact the distributor directly for product support, shipping queries etc.
Is the HMC8012-G.02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC8012-G.02 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HMC8012-G.02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC8012-G.02 often in real-time on the comparison pages.
What if I can't find stock of HMC8012-G.02?
You can fill out our help required form which you can use to request a quote for HMC8012-G.02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.