Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Phase Shifter |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | 5V |
IC Package Type | QFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
-6 GHz, 6-bit digital phase sh | Analog Devices |
Digital Phase Shifter, Qfn-Ep-28 Rohs Compliant: Yes |Analog Devices HMC649ALP6E | Newark Electronics |
DIGITAL PHASE SHIFTER, QFN-EP-28 | element14 |
PHASE SHIFTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC649ALP6E?
Additional datasheets, footprints and schematics for HMC649ALP6E are listed on our Part Details page. You can also find images and similar parts to HMC649ALP6E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC649ALP6E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC649ALP6E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC649ALP6E fall under?
The HMC649ALP6E is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to HMC649ALP6E when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC649ALP6E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC649ALP6E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC649ALP6E have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC649ALP6E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC649ALP6E often in real-time on the comparison pages.
What if I can't find stock of HMC649ALP6E?
You can fill out our help required form which you can use to request a quote for HMC649ALP6E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.