Status: | Production |
---|---|
Series: | HMC641ALP4E |
RoHS: | Compliant |
Prices starting from US$52.84
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$52.84
|
174
in stock
|
Buy Now | |
Newark Electronics
from US$80.48
|
12
in stock
|
Buy Now | |
element14
from US$81.26
|
12
in stock
|
Buy Now | |
Farnell
from US$77.46
|
12
in stock
|
Buy Now | |
Richardson RFPD
from US$79.26
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$78.70
|
1
in stock
|
Buy Now |
Broadband frequency range: 0.1 GHz to 20 GHz |
Nonreflective 50 Ω design |
Low insertion loss: 3.0 dB at 20 GHz |
High isolation: 40 dB at 20 GHz |
High input linearity at 250 MHz to 20 GHz |
P1dB: 24 dBm typical |
IP3: 41 dBm typical |
High power handling |
26.5 dBm through path |
23 dBm terminated path |
Integrated 2 to 4 line decoder |
24-lead, 4 mm × 4 mm LFCSP package |
ESD rating: 250 V (Class 1A)HMC641ATCPZ-EP supports defense and aerospace applications (AQEC standard) |
Download HMC641ATCPZ-EP data sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
GaAs MMIC SP4T Non-Reflective, | Analog Devices |
Rf Switch, Sp4T, 20Ghz, Lfcsp-Ep | Newark Electronics |
RF SWITCH, SP4T, 20GHZ, LFCSP-EP | element14 |
RF AND MICROWAVE SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC641ALP4E?
Additional datasheets, footprints and schematics for HMC641ALP4E are listed on our Part Details page. You can also find images and similar parts to HMC641ALP4E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC641ALP4E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC641ALP4E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC641ALP4E fall under?
The HMC641ALP4E is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.
Can I view similar or alternative parts?
You can view similar parts to HMC641ALP4E when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC641ALP4E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC641ALP4E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC641ALP4E have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC641ALP4E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC641ALP4E often in real-time on the comparison pages.
What if I can't find stock of HMC641ALP4E?
You can fill out our help required form which you can use to request a quote for HMC641ALP4E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.