HMC462 Wideband Distributed Amplifiers by Analog Devices

Status: Production
Series: HMC462-Die
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC462 is a GaAs MMIC PHEMT Low Noise Distributed Amplifier die which operates between 2 and 20 GHz. The amplifier provides 15 dB of gain, 2.0 to 2.5 dB noise figure and +15 dBm of output power at 1 dB gain compression while requiring only 63 mA from a single +5V supply. Gain flatness is excellent at ±0.5 dB from 6 - 18 GHz making the HMC462 ideal for EW, ECM and RADAR

Where to Buy

Prices starting from US$78.01

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$78.01
8,575
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

Noise Figure: 2 dB @ 10 GHz
Gain: 15 dB
P1dB Output Power: +15 dBm @ 10 GHz
Self-Biased: +5V @ 63 mA
50 Ohm Matched Input/Output
Die Size: 3.12 x 1.38 x 0.1 mm

Alternative Descriptions

lo Noise amp Chip, 2 - 20 GHz | Analog Devices
RF & MW LNA | Richardson RFPD


HMC462 Connectors by Hubbell

MINIPORT, 6PORT, W/CON, 4 WIRE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Miniport, 6Port, W/Con, 4 Wire |Hubbell Wiring Devices HMC462 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC462?

Additional datasheets, footprints and schematics for HMC462 are listed on our Part Details page. You can also find images and similar parts to HMC462 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC462 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC462 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC462 fall under?

The HMC462 is listed under Wideband Distributed Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to HMC462 when available in the Wideband Distributed Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC462 you can contact the distributor directly for product support, shipping queries etc.

Is the HMC462 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC462 have stock available?

Authorised distributors including Analog Devices, Newark Electronics and Richardson RFPD have stock available or on a lead time for HMC462.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC462 often in real-time on the comparison pages.

What if I can't find stock of HMC462?

You can fill out our help required form which you can use to request a quote for HMC462 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay