Status: | Production |
---|---|
Series: | HMC4069 |
RoHS: | Compliant |
Ultra low SSB phase noise floor: -151dBc/Hz at 10kHz offset at 100MHz |
Integrated output resistors |
Improved input sensitivity |
Lock detect and invert functionality |
24-pin 4 x 4mm SMT package |
Frequency Synthesizer, 2.9Ghz, Qfn-Ep Rohs Compliant: Yes |Analog Devices HMC4069LP4E | Newark Electronics |
FREQUENCY SYNTHESIZER, 2.9GHZ, QFN-EP | element14 |
New HMC440, PFD & Counter | Analog Devices |
SYNTHESIZER | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC4069LP4E?
Additional datasheets, footprints and schematics for HMC4069LP4E are listed on our Part Details page. You can also find images and similar parts to HMC4069LP4E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC4069LP4E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC4069LP4E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC4069LP4E fall under?
The HMC4069LP4E is listed under Integer-N PLL.
Can I view similar or alternative parts?
You can view similar parts to HMC4069LP4E when available in the Integer-N PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC4069LP4E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC4069LP4E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC4069LP4E have stock available?
Authorised distributors including Newark Electronics, element14, Analog Devices, Farnell and Richardson RFPD have stock available or on a lead time for HMC4069LP4E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC4069LP4E often in real-time on the comparison pages.
What if I can't find stock of HMC4069LP4E?
You can fill out our help required form which you can use to request a quote for HMC4069LP4E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.