HMC305SLP4ETR Digital Step Attenuators by Analog Devices

Status: Production
Series: HMC305S
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC305SLP4E is a broadband 5-bit positivecontrol Silicon IC digital attenuator with CMOS compatibleserial-to-parallel driver package in a leadlessQFN 4x4 mm SMT package. Covering 0.4 to 6GHz, the insertion loss is typically less than 1.6 dB.The attenuator bit values are 0.5 (LSB), 1, 2, 4, and8 dB for a total attenuation of 15.5 dB. Attenuationaccuracy is excellent at ±0.25 dB typical with an IIP3of up to +52 dBm. Five bit serial control words areused to select each attenuation state. A single Vccbias of +3.3V to +5V is required.The HMC305S(E) is a replacement for the HMC305A(E), HMC305B(E) and HMC305(E).

Where to Buy

Prices starting from US$7.57

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$7.78
21,601
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$7.57
-
Buy Now

Features

Glitch Free State Transitions
0.5 dB LSB Steps to 15.5 dB
TTL/CMOS Compatible Serial Data Interface
SPI Compatible Serial Output
Excellent Attenuation Accuracy: ± 0.25 dB Typical Bit
Error
Single + 3.3V to 5V Supply
ESD rating: Class 2 (2kV HBM)
Drop-in Replacement for HMC305ALP4E

Alternative Descriptions

5-bit attenuator, with 2 dB bi | Analog Devices
ATTENUATOR - DIGITALLY CONTROLLED | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC305SLP4ETR?

Additional datasheets, footprints and schematics for HMC305SLP4ETR are listed on our Part Details page. You can also find images and similar parts to HMC305SLP4ETR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC305SLP4ETR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC305SLP4ETR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC305SLP4ETR fall under?

The HMC305SLP4ETR is listed under Digital Step Attenuators.

Can I view similar or alternative parts?

You can view similar parts to HMC305SLP4ETR when available in the Digital Step Attenuators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC305SLP4ETR you can contact the distributor directly for product support, shipping queries etc.

Is the HMC305SLP4ETR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC305SLP4ETR have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for HMC305SLP4ETR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC305SLP4ETR often in real-time on the comparison pages.

What if I can't find stock of HMC305SLP4ETR?

You can fill out our help required form which you can use to request a quote for HMC305SLP4ETR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay