Status: | Production |
---|---|
Series: | HMC1169 |
RoHS: | Compliant |
Dual output frequency range |
fOUT = 12.92 GHz to 14.07 GHz |
fOUT/2 = 6.46 GHz to 7.035 GHz |
Output power (POUT): 11.5 dBm |
Single-sideband (SSB) phase noise: −113 dBc/Hz at 100 kHz |
No external resonator needed |
RoHS-compliant, 5 mm × 5 mm, 32-lead LFCSP: 25 mm² |
VCO, GaAs, RF/2, 12.92-14.07GH | Analog Devices |
Oscillator, 14.07Ghz, 5.25V, Lfcsp-Ep Rohs Compliant: Yes |Analog Devices HMC1169LP5E | Newark Electronics |
OSCILLATOR, 14.07GHZ, 5.25V, LFCSP-EP | element14 |
OSCILLATOR VCO | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC1169LP5E?
Additional datasheets, footprints and schematics for HMC1169LP5E are listed on our Part Details page. You can also find images and similar parts to HMC1169LP5E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC1169LP5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC1169LP5E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC1169LP5E fall under?
The HMC1169LP5E is listed under VCOs with Output Dividers.
Can I view similar or alternative parts?
You can view similar parts to HMC1169LP5E when available in the VCOs with Output Dividers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC1169LP5E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC1169LP5E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC1169LP5E have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC1169LP5E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC1169LP5E often in real-time on the comparison pages.
What if I can't find stock of HMC1169LP5E?
You can fill out our help required form which you can use to request a quote for HMC1169LP5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.