HMC1160LP5E VCOs with Output Dividers by Analog Devices

Status: Production
Series: HMC1160
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC1160 is a MMIC voltage controlled oscillator that integrates a resonator, a negative resistance device, and a varactor diode, and features a half frequency output.Because of the monolithic construction of the oscillator, output power and phase noise performance are excellent over temperature.Power output is 12 dBm typical from a 5 V supply voltage. The voltage controlled oscillator is housed in a RoHS compliant SMT package and requires no external matching components.

Where to Buy

Prices starting from US$19.29

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$19.29
5
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$30.22
-
Buy Now

Features

Dual output: fO = 8.45 GHz to 9.3 GHz
fO/2 = 4.225 GHz to 4.65 GHz
POUT: 12 dBm
Phase noise: −116 dBc/Hz at 100 kHz
No external resonator needed
RoHS compliant, 5 mm × 5 mm SMT package: 25 mm2

Alternative Descriptions

VCO, GaAs, RF/2, 8.7-9.25GHz | Analog Devices
OSCILLATOR VCO | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC1160LP5E?

Additional datasheets, footprints and schematics for HMC1160LP5E are listed on our Part Details page. You can also find images and similar parts to HMC1160LP5E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC1160LP5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC1160LP5E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC1160LP5E fall under?

The HMC1160LP5E is listed under VCOs with Output Dividers.

Can I view similar or alternative parts?

You can view similar parts to HMC1160LP5E when available in the VCOs with Output Dividers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC1160LP5E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC1160LP5E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC1160LP5E have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for HMC1160LP5E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC1160LP5E often in real-time on the comparison pages.

What if I can't find stock of HMC1160LP5E?

You can fill out our help required form which you can use to request a quote for HMC1160LP5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay