Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Bandwidth | 3GHz |
---|---|
Counter Measuring Functions | Burst Width, Duty Cycle, Frequency, Period, Phase, Ratio, RPM, Time Interval, Totalise |
Test Frequency Range | 0Hz to 3GHz |
No. of Digits / Alpha | 9 |
Programmable Counter, 3Ghz, 9 Digit | Newark Electronics |
Where can I find additional details, specifications and documents for a HM8123.02?
Additional datasheets, footprints and schematics for HM8123.02 are listed on our Part Details page. You can also find images and similar parts to HM8123.02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HM8123.02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HM8123.02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HM8123.02 fall under?
The HM8123.02 is listed under Test & Measurement > Signal Generators & Counters > Frequency Counters.
Can I view similar or alternative parts?
You can view similar parts to HM8123.02 when available in the Frequency Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HM8123.02 you can contact the distributor directly for product support, shipping queries etc.
Is the HM8123.02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HM8123.02 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HM8123.02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HM8123.02 often in real-time on the comparison pages.
What if I can't find stock of HM8123.02?
You can fill out our help required form which you can use to request a quote for HM8123.02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.