Status: | Unknown |
---|---|
Series: | HM Series |
RoHS: | Unknown |
Fuse Holder Type | Modular Fuse Holder |
---|---|
Fuse Current | 30A |
Fuse Size Held | Class H |
Holder Terminals | Box Lug |
No. of Fuses | 1Fuses |
Product Range | HM Series |
Voltage Rating VAC | 250V |
Status: | Unknown |
---|---|
Series: | HM Series |
RoHS: | Compliant |
Fuse Holder Type | Modular Fuse Holder |
---|---|
Fuse Current | 30A |
Fuse Size Held | Class H |
Holder Terminals | Box Lug |
No. of Fuses | 1Fuses |
Product Range | HM Series |
Voltage Rating VAC | 250V |
RoHS Compliant | Yes |
Modular Fuse Holder, 30A, 250V, Box Lug | Newark Electronics |
Class H Modular Ferrule Fuse Block 30A 250V 1 Pole | Avnet America |
Fuseholder | RS Americas |
Fuse Holder 1P 250V 30A Box Lug FUSE HOLDER | Sager |
Where can I find additional details, specifications and documents for a HM25030-1CR?
Additional datasheets, footprints and schematics for HM25030-1CR are listed on our Part Details page. You can also find images and similar parts to HM25030-1CR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HM25030-1CR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HM25030-1CR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HM25030-1CR fall under?
The HM25030-1CR is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to HM25030-1CR when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HM25030-1CR you can contact the distributor directly for product support, shipping queries etc.
Is the HM25030-1CR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HM25030-1CR have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for HM25030-1CR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HM25030-1CR often in real-time on the comparison pages.
What if I can't find stock of HM25030-1CR?
You can fill out our help required form which you can use to request a quote for HM25030-1CR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.