HM1225NL Ethernet & LAN Transformers by Pulse Electronics

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.14

Distributor Stock
Logo for Farnell
Farnell
from US$5.10
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.14
60
in stock
Buy Now
Logo for element14
element14
from US$4.54
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

TRANSFORMER, 1 1, AEC-Q200, 100BASE-TX
RoHS Compliant Yes

Alternative Descriptions

Transformer, 1:1, Aec-Q200, 100Base-Tx | Newark Electronics
Telecom Transformer 1:1 1650Vrms -1.5dB@1MHz to 50MHz Surface Mount | Avnet America
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 200uH 1-Port | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HM1225NL?

Additional datasheets, footprints and schematics for HM1225NL are listed on our Part Details page. You can also find images and similar parts to HM1225NL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HM1225NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HM1225NL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HM1225NL fall under?

The HM1225NL is listed under Transformers > Ethernet & LAN Transformers.

Can I view similar or alternative parts?

You can view similar parts to HM1225NL when available in the Ethernet & LAN Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HM1225NL you can contact the distributor directly for product support, shipping queries etc.

Is the HM1225NL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for HM1225NL have stock available?

Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for HM1225NL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HM1225NL often in real-time on the comparison pages.

What if I can't find stock of HM1225NL?

You can fill out our help required form which you can use to request a quote for HM1225NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay