Status: | Unknown |
---|---|
Series: | HL Series |
RoHS: | Unknown |
Accessory Type | Retainer |
---|---|
For Use With | JST HLP-12V Wire-to-Wire & Wire-to-Board Housing |
No. of Positions | 12Ways |
Strain Relief Material | Nylon 6.6 (Polyamide 6.6) Glass Filled |
Product Range | HL Series |
SVHC | No SVHC (27-Jun-2018) |
Strain Relief, Retainer, Jst Hlp-12V Wire-To-Wire & Wire-To-Board Housing, 12 Rohs Compliant: Yes |Jst (Japan Solderless Terminals) HLS-12V | Newark Electronics |
RETAINER, 12WAY, GLASS-FILLED NYLON 6.6 | element14 |
Where can I find additional details, specifications and documents for a HLS-12V?
Additional datasheets, footprints and schematics for HLS-12V are listed on our Part Details page. You can also find images and similar parts to HLS-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HLS-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HLS-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HLS-12V fall under?
The HLS-12V is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to HLS-12V when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HLS-12V you can contact the distributor directly for product support, shipping queries etc.
Is the HLS-12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HLS-12V have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HLS-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HLS-12V often in real-time on the comparison pages.
What if I can't find stock of HLS-12V?
You can fill out our help required form which you can use to request a quote for HLS-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.