Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Rack U Height | 6U |
---|---|
Enclosure Material | Steel |
Body Color | Black |
External Height - Metric | 1.09m |
External Width - Metric | 698mm |
External Depth - Metric | 393mm |
External Height - Imperial | 43" |
RoHS Compliant | Yes |
Wall Cabinet, 6U, Steel, Black | Newark Electronics |
Cabinet Rack,19",6U, Black, Steel, Low-Profile,41" Panel Depth, HLP Series | Hammond Manufacturing HLP6U43BK | RS Americas |
Where can I find additional details, specifications and documents for a HLP6U43BK?
Additional datasheets, footprints and schematics for HLP6U43BK are listed on our Part Details page. You can also find images and similar parts to HLP6U43BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HLP6U43BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HLP6U43BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HLP6U43BK fall under?
The HLP6U43BK is listed under Enclosures, Racks & Cabinets > Cabinet Racks > 19" Wall Cabinets.
Can I view similar or alternative parts?
You can view similar parts to HLP6U43BK when available in the 19" Wall Cabinets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HLP6U43BK you can contact the distributor directly for product support, shipping queries etc.
Is the HLP6U43BK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HLP6U43BK have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for HLP6U43BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HLP6U43BK often in real-time on the comparison pages.
What if I can't find stock of HLP6U43BK?
You can fill out our help required form which you can use to request a quote for HLP6U43BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.