Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Rack U Height | 4U |
---|---|
Enclosure Material | Steel |
Body Color | Black |
External Height - Metric | 787mm |
External Width - Metric | 698mm |
External Depth - Metric | 283mm |
External Height - Imperial | 31" |
RoHS Compliant | Yes |
Wall Cabinet, 4U, Steel, Black | Newark Electronics |
Cabinet Rack,19",4U, Black, Steel, Low-Profile,29" Panel Depth, HLP Series | Hammond Manufacturing HLP4U31BK | RS Americas |
Where can I find additional details, specifications and documents for a HLP4U31BK?
Additional datasheets, footprints and schematics for HLP4U31BK are listed on our Part Details page. You can also find images and similar parts to HLP4U31BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HLP4U31BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HLP4U31BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HLP4U31BK fall under?
The HLP4U31BK is listed under Enclosures, Racks & Cabinets > Cabinet Racks > 19" Wall Cabinets.
Can I view similar or alternative parts?
You can view similar parts to HLP4U31BK when available in the 19" Wall Cabinets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HLP4U31BK you can contact the distributor directly for product support, shipping queries etc.
Is the HLP4U31BK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HLP4U31BK have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for HLP4U31BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HLP4U31BK often in real-time on the comparison pages.
What if I can't find stock of HLP4U31BK?
You can fill out our help required form which you can use to request a quote for HLP4U31BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.