Status: | Unknown |
---|---|
Series: | HL Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
78,259
in stock
|
Buy Now | |
element14
from US$0.10
|
84,454
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
80,577
in stock
|
Buy Now | |
CoreStaff
from US$0.11
|
7,996
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
921
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
771
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
184
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now |
Product Range | HL Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | 3.96mm |
For Use With | SSM Series Pin Crimp Contacts |
SVHC | No SVHC (27-Jun-2018) |
CONNECTOR, HOUSING, PLUG, 3POS | element14 |
Plug Housing, 3Pos, Pa 66, White | Newark Electronics |
| Heilind Electronics |
Wire-board | Transfer Multisort Elektronik |
HL Series 3 Position 3.96 mm Pitch Latch Lock Female Receptacle Connector | Future Electronics |
Where can I find additional details, specifications and documents for a HLP-03V?
Additional datasheets, footprints and schematics for HLP-03V are listed on our Part Details page. You can also find images and similar parts to HLP-03V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HLP-03V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HLP-03V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HLP-03V fall under?
The HLP-03V is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to HLP-03V when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HLP-03V you can contact the distributor directly for product support, shipping queries etc.
Is the HLP-03V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HLP-03V have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, CoreStaff and Heilind Electronics have stock available or on a lead time for HLP-03V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HLP-03V often in real-time on the comparison pages.
What if I can't find stock of HLP-03V?
You can fill out our help required form which you can use to request a quote for HLP-03V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.