Status: | Unknown |
---|---|
Series: | HL Series |
RoHS: | Compliant |
Prices starting from US$0.13
Product Range | HL Series |
---|---|
Gender | Plug |
No. of Positions | 8Ways |
Pitch Spacing | 3.96mm |
For Use With | SSM Series Pin Crimp Contacts |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Plug Connector Housing, Polyamide 6.6 | Newark Electronics |
HL Series 4 Position .156Housing Retainer | Future Electronics |
Where can I find additional details, specifications and documents for a HLP-08V?
Additional datasheets, footprints and schematics for HLP-08V are listed on our Part Details page. You can also find images and similar parts to HLP-08V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HLP-08V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HLP-08V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HLP-08V fall under?
The HLP-08V is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to HLP-08V when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HLP-08V you can contact the distributor directly for product support, shipping queries etc.
Is the HLP-08V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HLP-08V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for HLP-08V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HLP-08V often in real-time on the comparison pages.
What if I can't find stock of HLP-08V?
You can fill out our help required form which you can use to request a quote for HLP-08V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.