Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,138.00
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$1,138.00
|
-
|
Buy Now |
CE Marking Directive Compliance | EMC Directive, RoHS Directive |
---|---|
Type | High functionality type |
Measurement Center Distance | 30 mm 1.181 in |
Measuring Range | ± 4 mm ± 0.157 in |
Resolution | 0.5 μm 0.020 mil |
Linearity | ± 0.1 % F.S. |
Temperature Characteristics | ± 0.08 % F.S. / ℃ |
Light Source | Red semiconductor laser, Class 2 (IEC / JIS / FDA (Note:This product complies with 21 CFR 1040.10 and 1040.11 Laser Notice No. 50, dated June 24, 2007, issued by CDRH (Center for Devices and Radiological Health) under the FDA (Food and Drug Administration).) , Laser Notice No. 50) Max. output: 1 mW (Peak emission wavelength: 655 nm 0.026 mil ) |
Beam Diameter | 0.1 × 0.1 mm 0.004 × 0.004 in (Note) This beam diameter is the size at the measurement center distance. These values were defined by using 1/e2 (13.5 %) of the center light intensity. If there is a slight leakage of light outside the normal spot diameter and if the periphery surrounding the sensing point has a higher reflectivity than the sensing point itself, then the results may be affected. |
Receiving Element | CMOS image sensor |
Supply Voltage | 24 V DC ± 10 % including ripple 0.5 V (P-P) |
Current Consumption | 100 mA or less |
Sampling Rate | 200 μs, 500 μs, 1 ms, 2 ms |
Analog Output : Voltage | Output range: 0 to +10.5 V (normal), 11 V (alarm) Output impedance: 100 Ohm |
Analog Output: Current | Output range: 3.2 to 20.8 mA (normal), 21.6 mA (alarm) Load impedance: 300 Ω or less |
Outputs (OUT 1, OUT 2, OUT 3) | Judgment output or alarm output (Setting can be selected.) NPN open-collector transistor / PNP open-collector transistor (selectable) -Maximum sink current: 50 mA -Applied voltage: 3 to 24 V DC (between output and 0 V) -Residual voltage: 2 V or less (at 50 mA of sink current) -Maximum source current: 50 mA -Residual voltage: 2.8 V or less (at 50 mA of source current) |
Output (OUT 1, OUT 2, OUT 3): Output Operation | Opened when the amount of light is insufficient. |
Output (OUT 1, OUT 2, OUT 3): Short Circuit Protection | Incorporated (automatic restoration) |
Output Polarity Setting Input | NPN open collector output operates when 0 V is connected. PNP open collector output operates when 24 V DC is connected. |
Timing Input | NPN output operates when 0V is connected and NPN is set. (It depends on the setting.) PNP output operates when external power + is connected and PNP is set. (It depends on the setting.) |
Multi Input | Zero set, zero set off, reset, memory switching, teaching, saving, and laser control according to the input time. In case NPN output is selected, Function varies according to the time 0 V is connected NPN. In case PNP output is selected, Function varies according to the time external power + is connected. |
Communications Interface | RS-422 or RS-485 (selectable) Baud rate: 9,600/19,200/38,400/115,200/230,400/460,800/921,600 bps Data length 8 bit, Stop bit length 1 bit, Without parity check, BCC check, Termination code: CR |
Indicator: Laser Emission | Green LED (lights up during laser emission) |
Indicator: Alarm | Orange LED lights up when this product cannot measure because of insuffienct or excessive light intensity. |
Indicator: Measurement Range | Three yellow LED |
Digital Display | Red LED 5 digit display |
Degree of Pollution | 2 |
Operating Altitude | 2,000 m 6561 ft or less |
Environmental Resistance: Protection | IP67 |
Environmental Resistance: Ambient Temperature | -10 to +45 ℃ +14 to +113 ℉ (No dew condensation allowed), Storage: -20 to +60 ℃ -4 to +140 ℉ |
Environmental Resistance: Ambient Humidity | 35 to 85 % RH, Storage: 35 to 85 % RH |
Environmental Resistance: Ambient Illuminance | Incandescent light: 3,000 liter x or less at the light-receiving face (Note) The fluctuation by ambient illuminance is ± 0.1 % F.S. or less. |
Insulation Resistance | 20 MOhm , or more, with 250 V DC between all supply teminals connected together and enclosure |
Voltage Withstandability | 1,000 V AC for one min. between all supply terminals connected together and enclosure |
Environmental Resistance: Vibration Resistance | 10 to 55 Hz (period: 1 min.) frequency, 1.5 mm 0.059 in double amplitude in X,Y and Z directions for two hours each |
Environmental Resistance: Shock Resistance | 500 m/s2 acceleration (50 G approx.) in X,Y and Z directions three times each |
Material | Enclosure: PBT Front cover: Acrylic Cable: PVC |
Cable | 14-core cabtyre cable with connector, 0.5 m 1.640 ft long |
Cable Extension | Extension up to total 20 m 65.617 ft is possible with optional cable. |
Weight (Typ.) | Net weight: 70 g approx. (not including cable), 110 g approx. (including cable) Gross weight: 160 g approx. |
Accessory | Warning label: 1 set |
Remark | Where measurement conditions have not been specified precisely, the conditions used were as follows: supply voltage 24 V DC, ambient temperature +20 ℃ +68 ℉ , sampling rate 500 μs, average number of samples: 1024, measurement center distance, object measured is made of white ceramic and analog measurement values. |
Sensor, High Function Type, 30+/-4mm Range, QD, RS-485/422 | Panasonic Industrial Automation HL-G103-S-J | RS Americas |
Where can I find additional details, specifications and documents for a HL-G103-S-J?
Additional datasheets, footprints and schematics for HL-G103-S-J are listed on our Part Details page. You can also find images and similar parts to HL-G103-S-J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HL-G103-S-J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HL-G103-S-J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HL-G103-S-J fall under?
The HL-G103-S-J is listed under Industrial Automation > Industrial Sensors > Measurement Sensors > Compact Laser Displacement Sensor HL-G1.
Can I view similar or alternative parts?
You can view similar parts to HL-G103-S-J when available in the Compact Laser Displacement Sensor HL-G1 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HL-G103-S-J you can contact the distributor directly for product support, shipping queries etc.
Is the HL-G103-S-J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HL-G103-S-J have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for HL-G103-S-J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HL-G103-S-J often in real-time on the comparison pages.
What if I can't find stock of HL-G103-S-J?
You can fill out our help required form which you can use to request a quote for HL-G103-S-J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.