Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Socket Mounting | PC Board |
---|---|
Socket Terminals | Through Hole |
No. of Pins | 8 |
Accessory Type | Relay Socket |
Current Rating | 10A |
For Use With | Panasonic HL2 Series Relays |
Series | Relays |
Voltage Rating | 125VAC |
RoHS Compliant | Yes |
Relay Socket, 8 Pin, 2 Pole, 10 A, PCB Mount, for HL2 Relay | Panasonic Electronic Components HL2-PS-K | RS Americas |
Relay Socket | Newark Electronics |
PANASONIC EW/AROMAT RELAY SOCK | Relay Specialties |
Where can I find additional details, specifications and documents for a HL2-PS-K?
Additional datasheets, footprints and schematics for HL2-PS-K are listed on our Part Details page. You can also find images and similar parts to HL2-PS-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HL2-PS-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HL2-PS-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HL2-PS-K fall under?
The HL2-PS-K is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to HL2-PS-K when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HL2-PS-K you can contact the distributor directly for product support, shipping queries etc.
Is the HL2-PS-K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HL2-PS-K have stock available?
Authorised distributors including RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for HL2-PS-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HL2-PS-K often in real-time on the comparison pages.
What if I can't find stock of HL2-PS-K?
You can fill out our help required form which you can use to request a quote for HL2-PS-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.