Status: | Unknown |
---|---|
Series: | HL Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | HL Series |
---|---|
Resistance | 200ohm |
Power Rating | 225W |
Resistance Tolerance | 5% |
Voltage Rating | - |
Resistor Case Style | - |
Resistor Element Type | Wirewound |
No. of Pins | 2 |
Res, 200R, 5%, 225W, Wirewound | Newark Electronics |
Where can I find additional details, specifications and documents for a HL22507Z200R0JJ?
Additional datasheets, footprints and schematics for HL22507Z200R0JJ are listed on our Part Details page. You can also find images and similar parts to HL22507Z200R0JJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HL22507Z200R0JJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HL22507Z200R0JJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HL22507Z200R0JJ fall under?
The HL22507Z200R0JJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HL22507Z200R0JJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HL22507Z200R0JJ you can contact the distributor directly for product support, shipping queries etc.
Is the HL22507Z200R0JJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HL22507Z200R0JJ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HL22507Z200R0JJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HL22507Z200R0JJ often in real-time on the comparison pages.
What if I can't find stock of HL22507Z200R0JJ?
You can fill out our help required form which you can use to request a quote for HL22507Z200R0JJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.