HL1-H-DC12V-F Switches, Relays & Solenoids by Panasonic

POWER RELAY 12VDC 15A SPDT PLUG-IN

Status: Unknown
Series: PANASONIC EW - HL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Product Range PANASONIC EW - HL Series
Coil Voltage 12VDC
Contact Current 10A
Contact Voltage VAC 250V
Contact Voltage VDC 30V
Contact Configuration SPDT
Coil Resistance 160ohm

Alternative Descriptions

Relay, Spdt, 250Vac, 30Vdc, 10A | Newark Electronics
PANASONIC EW/AROMAT POWER RELA | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HL1-H-DC12V-F?

Additional datasheets, footprints and schematics for HL1-H-DC12V-F are listed on our Part Details page. You can also find images and similar parts to HL1-H-DC12V-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HL1-H-DC12V-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HL1-H-DC12V-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HL1-H-DC12V-F fall under?

The HL1-H-DC12V-F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to HL1-H-DC12V-F when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HL1-H-DC12V-F you can contact the distributor directly for product support, shipping queries etc.

Is the HL1-H-DC12V-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HL1-H-DC12V-F have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for HL1-H-DC12V-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HL1-H-DC12V-F often in real-time on the comparison pages.

What if I can't find stock of HL1-H-DC12V-F?

You can fill out our help required form which you can use to request a quote for HL1-H-DC12V-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay