Status: | Unknown |
---|---|
Series: | HL Series |
RoHS: | Unknown |
No distributors results available
Product Range | HL Series |
---|---|
Resistance | 15ohm |
Power Rating | 100W |
Resistance Tolerance | 5% |
Voltage Rating | - |
Resistor Case Style | - |
Resistor Element Type | Wirewound |
No. of Pins | 2 |
Where can I find additional details, specifications and documents for a HL10006E15R00JE?
Additional datasheets, footprints and schematics for HL10006E15R00JE are listed on our Part Details page. You can also find images and similar parts to HL10006E15R00JE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HL10006E15R00JE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HL10006E15R00JE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HL10006E15R00JE fall under?
The HL10006E15R00JE is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HL10006E15R00JE when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HL10006E15R00JE you can contact the distributor directly for product support, shipping queries etc.
Is the HL10006E15R00JE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HL10006E15R00JE have stock available?
There is no stock from authorised distributors for HL10006E15R00JE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HL10006E15R00JE often in real-time on the comparison pages.
What if I can't find stock of HL10006E15R00JE?
You can fill out our help required form which you can use to request a quote for HL10006E15R00JE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.