Status: | Unknown |
---|---|
Series: | HL Series |
RoHS: | Unknown |
Prices starting from US$6.66
Distributor | Stock | ||
---|---|---|---|
element14
from US$6.66
|
-
|
Buy Now |
Product Range | HL Series |
---|---|
Resistance | 200ohm |
Power Rating | 25W |
Resistance Tolerance | 5% |
Voltage Rating | - |
Resistor Case Style | - |
Resistor Element Type | Wirewound |
No. of Pins | 2 |
Where can I find additional details, specifications and documents for a HL02506E200R0JE?
Additional datasheets, footprints and schematics for HL02506E200R0JE are listed on our Part Details page. You can also find images and similar parts to HL02506E200R0JE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HL02506E200R0JE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HL02506E200R0JE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HL02506E200R0JE fall under?
The HL02506E200R0JE is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HL02506E200R0JE when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HL02506E200R0JE you can contact the distributor directly for product support, shipping queries etc.
Is the HL02506E200R0JE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HL02506E200R0JE have stock available?
Authorised distributors including element14 have stock available or on a lead time for HL02506E200R0JE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HL02506E200R0JE often in real-time on the comparison pages.
What if I can't find stock of HL02506E200R0JE?
You can fill out our help required form which you can use to request a quote for HL02506E200R0JE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.