Status: | Unknown |
---|---|
Series: | HL Series |
RoHS: | Unknown |
No distributors results available
Product Range | HL Series |
---|---|
Resistance | 1ohm |
Power Rating | 25W |
Resistance Tolerance | 5% |
Voltage Rating | - |
Resistor Case Style | - |
Resistor Element Type | Wirewound |
Temperature Coefficient | 50ppm/ C |
Where can I find additional details, specifications and documents for a HL02506E1R000JE?
Additional datasheets, footprints and schematics for HL02506E1R000JE are listed on our Part Details page. You can also find images and similar parts to HL02506E1R000JE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HL02506E1R000JE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HL02506E1R000JE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HL02506E1R000JE fall under?
The HL02506E1R000JE is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HL02506E1R000JE when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HL02506E1R000JE you can contact the distributor directly for product support, shipping queries etc.
Is the HL02506E1R000JE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HL02506E1R000JE have stock available?
There is no stock from authorised distributors for HL02506E1R000JE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HL02506E1R000JE often in real-time on the comparison pages.
What if I can't find stock of HL02506E1R000JE?
You can fill out our help required form which you can use to request a quote for HL02506E1R000JE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.