Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Power | - |
---|---|
Supply Voltage V AC | 230V |
Heat Temperature Max | - |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
Hot Air Gun, 350W, Eu Plug | Newark Electronics |
HOT AIR GUN, 350W, EU PLUG | Farnell |
Where can I find additional details, specifications and documents for a HL STICK EU?
Additional datasheets, footprints and schematics for HL STICK EU are listed on our Part Details page. You can also find images and similar parts to HL STICK EU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HL STICK EU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HL STICK EU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HL STICK EU fall under?
The HL STICK EU is listed under Tools & Maintenance > Power Tools > Heat Guns & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HL STICK EU when available in the Heat Guns & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HL STICK EU you can contact the distributor directly for product support, shipping queries etc.
Is the HL STICK EU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HL STICK EU have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for HL STICK EU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HL STICK EU often in real-time on the comparison pages.
What if I can't find stock of HL STICK EU?
You can fill out our help required form which you can use to request a quote for HL STICK EU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.