Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Power | 2.2kW |
---|---|
Supply Voltage V AC | 230V |
Heat Temperature Max | 630°C |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (27-Jun-2018) |
HOT AIR TOOL, 2200W, 230V, UK PLUG | element14 |
Hot Air Tool, 2200W, 230V, Uk Plug | Newark Electronics |
Where can I find additional details, specifications and documents for a HL 2020 E UK?
Additional datasheets, footprints and schematics for HL 2020 E UK are listed on our Part Details page. You can also find images and similar parts to HL 2020 E UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HL 2020 E UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HL 2020 E UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HL 2020 E UK fall under?
The HL 2020 E UK is listed under Tools & Maintenance > Power Tools > Heat Guns & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HL 2020 E UK when available in the Heat Guns & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HL 2020 E UK you can contact the distributor directly for product support, shipping queries etc.
Is the HL 2020 E UK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HL 2020 E UK have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for HL 2020 E UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HL 2020 E UK often in real-time on the comparison pages.
What if I can't find stock of HL 2020 E UK?
You can fill out our help required form which you can use to request a quote for HL 2020 E UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.