Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$44.32
|
No stock
|
Buy Now | |
Chip One Stop
from US$35.80
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$48.57
|
20
in stock
|
Buy Now | |
Future Electronics
from US$38.33
|
-
|
Buy Now | |
Avnet America
from US$9.76
|
-
|
Buy Now | |
element14
from US$40.34
|
-
|
Buy Now | |
Sager
from US$31.50
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Rf Coax Conn, 2.92Mm Jack, 50 Ohm, Pcb | Newark Electronics |
CONN 2.92MM RCP STR 50OHM EDGEMT | Future Electronics |
Conn 2.92mm Coaxial Connector RCP 0Hz to 40GHz 50Ohm Screw RA Edge Mount Gold | Avnet America |
RF Connectors / Coaxial Connectors 1 POS 2.92MM REC RA SCREWFIX GLD SZ 6.35 | Sager |
Where can I find additional details, specifications and documents for a HK-LR-SR2(11)?
Additional datasheets, footprints and schematics for HK-LR-SR2(11) are listed on our Part Details page. You can also find images and similar parts to HK-LR-SR2(11) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HK-LR-SR2(11) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HK-LR-SR2(11) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HK-LR-SR2(11) fall under?
The HK-LR-SR2(11) is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to HK-LR-SR2(11) when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HK-LR-SR2(11) you can contact the distributor directly for product support, shipping queries etc.
Is the HK-LR-SR2(11) RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HK-LR-SR2(11) have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for HK-LR-SR2(11).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HK-LR-SR2(11) often in real-time on the comparison pages.
What if I can't find stock of HK-LR-SR2(11)?
You can fill out our help required form which you can use to request a quote for HK-LR-SR2(11) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.