Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.94
|
No stock
|
Buy Now |
Supply Voltage Min | 10VDC |
---|---|
Supply Voltage Max | 80VDC |
Time Min | 0s |
Time Max | 999999.9h |
Panel Cutout Height | - |
Panel Cutout Width | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Bezel Height | 55mm |
Bezel Width | 55mm |
Character Size | 4mm |
Digit Height | 4mm |
Display Technology | Electro-mechanical |
IP / NEMA Rating | IP41 |
No. of Characters | 7 Characters |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +70°C |
Supply Voltage Range | 10V DC to 80V DC |
Time Range | 0h to 999999.9h |
HOUR COUNTER, ELECT-MECH | Farnell |
Where can I find additional details, specifications and documents for a HK4648VDC?
Additional datasheets, footprints and schematics for HK4648VDC are listed on our Part Details page. You can also find images and similar parts to HK4648VDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HK4648VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HK4648VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HK4648VDC fall under?
The HK4648VDC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to HK4648VDC when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HK4648VDC you can contact the distributor directly for product support, shipping queries etc.
Is the HK4648VDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HK4648VDC have stock available?
Authorised distributors including Farnell have stock available or on a lead time for HK4648VDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HK4648VDC often in real-time on the comparison pages.
What if I can't find stock of HK4648VDC?
You can fill out our help required form which you can use to request a quote for HK4648VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.