Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Terminals | Screw |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | - |
Contact Voltage AC Max | - |
For Use With | MS116 Manual Motor Protectors |
Contact Voltage DC Max | - |
Product Range | - |
Contact Configuration | 1NO / 1NC |
Current Rating | 6A |
Auxiliary Contacts, 1NO-1NC, Side Mount, Screw Clamp, HK1 Series | ABB HK1-11 | RS Americas |
Contact Block,aux,side,1No1Nc | Newark Electronics |
CONTACT BLOCK,AUX,SIDE,1NO1NC | element14 |
Where can I find additional details, specifications and documents for a HK1-11?
Additional datasheets, footprints and schematics for HK1-11 are listed on our Part Details page. You can also find images and similar parts to HK1-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HK1-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HK1-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HK1-11 fall under?
The HK1-11 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HK1-11 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HK1-11 you can contact the distributor directly for product support, shipping queries etc.
Is the HK1-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HK1-11 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for HK1-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HK1-11 often in real-time on the comparison pages.
What if I can't find stock of HK1-11?
You can fill out our help required form which you can use to request a quote for HK1-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.