Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.54
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 4Drivers |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 24Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
IC Generic Number | HIN208E |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 208 |
Data Rate | 230Kbps |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Transmitter / Receiver |
Logic Function Number | 208 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 11mA |
Supply Voltage Range | 4.5V to 5.5V |
IC: interface | Transfer Multisort Elektronik |
Quad Transmitter/Receiver RS-232 24-Pin SOIC W | Avnet America |
Ic Type:Rs232 Transceiver | Newark Electronics |
IC TRANSCEIVER FULL 4/4 24SOIC | Future Electronics |
RS232 TRANSCEIVER, SMD, SOIC24, 208 | Farnell |
Where can I find additional details, specifications and documents for a HIN208ECBZ?
Additional datasheets, footprints and schematics for HIN208ECBZ are listed on our Part Details page. You can also find images and similar parts to HIN208ECBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIN208ECBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIN208ECBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIN208ECBZ fall under?
The HIN208ECBZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to HIN208ECBZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIN208ECBZ you can contact the distributor directly for product support, shipping queries etc.
Is the HIN208ECBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HIN208ECBZ have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet America, Newark Electronics, Future Electronics and Farnell have stock available or on a lead time for HIN208ECBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIN208ECBZ often in real-time on the comparison pages.
What if I can't find stock of HIN208ECBZ?
You can fill out our help required form which you can use to request a quote for HIN208ECBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.