| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.66
| Distributor | Stock | ||
|---|---|---|---|
|
Avnet America
from US$0.68
|
10,830
in stock
|
Buy Now |
|
RS
from US$2.06
|
4,624
in stock
|
Buy Now |
|
Chip One Stop
from US$0.70
|
2,813
in stock
|
Buy Now |
|
Newark Electronics
from US$1.29
|
2,489
in stock
|
Buy Now |
|
TME
from US$1.04
|
771
in stock
|
Buy Now |
|
Avnet Silica
-
|
3,840
in stock
|
Buy Now |
|
Future Electronics
from US$0.66
|
0
in stock
|
Buy Now |
| Buy Now |
| Device Type | RS232 Transceiver |
|---|---|
| IC Interface Type | RS232 |
| No. of Drivers | 2Drivers |
| No. of Receivers | 2Receivers |
| Supply Voltage Min | 4.5V |
| Supply Voltage Max | 5.5V |
| Driver Case Style | SOIC |
| No. of Pins | 16Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | MSL 2 - 1 year |
| IC Generic Number | HIN202 |
| SVHC | No SVHC (07-Jul-2017) |
| Base Number | 202 |
| Data Rate | 120Kbps |
| Operating Temperature Range | -40°C to +85°C |
| Supply Current | 8mA |
| Supply Voltage Range | 4.5V to 5.5V |
| Termination Type | Surface Mount Device |
| LEAD-FREE RS232 5V 2D/2R 15KV 0.1UF 16NS | RS |
| Rs232 Transceiver, -40 To 85Deg C | Newark Electronics |
| IC: interface | TME |
| HIN202 Series 230 kbps 5 V Dual RS-232 Transmitter and Receiver - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a HIN202EIBNZ?
Additional datasheets, footprints and schematics for HIN202EIBNZ are listed on our Part Details page. You can also find images and similar parts to HIN202EIBNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIN202EIBNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIN202EIBNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIN202EIBNZ fall under?
The HIN202EIBNZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to HIN202EIBNZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIN202EIBNZ you can contact the distributor directly for product support, shipping queries etc.
Is the HIN202EIBNZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HIN202EIBNZ have stock available?
Authorised distributors including Avnet America, RS, Chip One Stop, Newark Electronics and TME have stock available or on a lead time for HIN202EIBNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIN202EIBNZ often in real-time on the comparison pages.
What if I can't find stock of HIN202EIBNZ?
You can fill out our help required form which you can use to request a quote for HIN202EIBNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.