Status: | Unknown |
---|---|
Series: | HIL Series |
RoHS: | Compliant |
Product Range | HIL Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 3.3mm |
For Use With | HIL Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a HILR-04VF-1-S?
Additional datasheets, footprints and schematics for HILR-04VF-1-S are listed on our Part Details page. You can also find images and similar parts to HILR-04VF-1-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HILR-04VF-1-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HILR-04VF-1-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HILR-04VF-1-S fall under?
The HILR-04VF-1-S is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to HILR-04VF-1-S when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HILR-04VF-1-S you can contact the distributor directly for product support, shipping queries etc.
Is the HILR-04VF-1-S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HILR-04VF-1-S have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for HILR-04VF-1-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HILR-04VF-1-S often in real-time on the comparison pages.
What if I can't find stock of HILR-04VF-1-S?
You can fill out our help required form which you can use to request a quote for HILR-04VF-1-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.