Status: | Unknown |
---|---|
Series: | HIL Series |
RoHS: | Unknown |
No distributors results available
Product Range | HIL Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | 3.3mm |
For Use With | HIL Series Pin Contacts |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a HILR-03VF-3-E?
Additional datasheets, footprints and schematics for HILR-03VF-3-E are listed on our Part Details page. You can also find images and similar parts to HILR-03VF-3-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HILR-03VF-3-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HILR-03VF-3-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HILR-03VF-3-E fall under?
The HILR-03VF-3-E is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to HILR-03VF-3-E when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HILR-03VF-3-E you can contact the distributor directly for product support, shipping queries etc.
Is the HILR-03VF-3-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HILR-03VF-3-E have stock available?
There is no stock from authorised distributors for HILR-03VF-3-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HILR-03VF-3-E often in real-time on the comparison pages.
What if I can't find stock of HILR-03VF-3-E?
You can fill out our help required form which you can use to request a quote for HILR-03VF-3-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.