Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 1.8kohm |
Supply Voltage Range | ± 15V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Analog Multiplexer, 8 X 1, Soic-16 | Newark Electronics |
HI9P0548 Series 15 V 1.5 kOhms SMT 8 Channel CMOS Analog MUX - SOIC-16 | Future Electronics |
Analog Multiplexer Single 8:1 16-Pin SOIC N | Avnet America |
ANALOGUE MUX, 1 CH, 8: 1, SOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a HI9P0548-9Z?
Additional datasheets, footprints and schematics for HI9P0548-9Z are listed on our Part Details page. You can also find images and similar parts to HI9P0548-9Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HI9P0548-9Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HI9P0548-9Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HI9P0548-9Z fall under?
The HI9P0548-9Z is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to HI9P0548-9Z when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HI9P0548-9Z you can contact the distributor directly for product support, shipping queries etc.
Is the HI9P0548-9Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HI9P0548-9Z have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for HI9P0548-9Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HI9P0548-9Z often in real-time on the comparison pages.
What if I can't find stock of HI9P0548-9Z?
You can fill out our help required form which you can use to request a quote for HI9P0548-9Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.