Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$38.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$42.25
|
57
in stock
|
Buy Now | |
RS
from US$47.28
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$51.64
|
57
in stock
|
Buy Now | |
element14
from US$44.32
|
57
in stock
|
Buy Now | |
Future Electronics
from US$41.38
|
-
|
Buy Now | |
Avnet America
from US$38.18
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
PB-FREE MUX 16 | 1 OVP 28SOIC IND |
---|---|
RoHS Compliant | YES |
Pb-Free MUX 16:1 OVP 28SOIC IND | RS |
Analogue Mux/Demux, 16:1, -40 To 85Deg C Rohs Compliant: Yes |Renesas HI9P0546-9Z | Newark Electronics |
ANALOGUE MUX/DEMUX, 16:1, -40 TO 85DEG C | element14 |
ANALOGUE MUX/DEMUX, 16: 1, -40 TO 85DEG C | Farnell |
HI-546 Series â–’15V 1.8 kOhm 16x1 SMT Analog Multiplexer - SOIC-28 | Future Electronics |
Analog Multiplexer Single 16:1 28-Pin SOIC W | Avnet America |
Where can I find additional details, specifications and documents for a HI9P0546-9Z.?
Additional datasheets, footprints and schematics for HI9P0546-9Z. are listed on our Part Details page. You can also find images and similar parts to HI9P0546-9Z. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HI9P0546-9Z. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HI9P0546-9Z. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HI9P0546-9Z. fall under?
The HI9P0546-9Z. is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Multiplexers / Demultiplexers.
Can I view similar or alternative parts?
You can view similar parts to HI9P0546-9Z. when available in the Analog Multiplexers / Demultiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HI9P0546-9Z. you can contact the distributor directly for product support, shipping queries etc.
Is the HI9P0546-9Z. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HI9P0546-9Z. have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for HI9P0546-9Z..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HI9P0546-9Z. often in real-time on the comparison pages.
What if I can't find stock of HI9P0546-9Z.?
You can fill out our help required form which you can use to request a quote for HI9P0546-9Z. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.