Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 180ohm |
Supply Voltage Range | ± 15V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 75°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Analogue Multiplexer Type | CMOS |
Analogue Switch Case Style | SOIC |
Base Number | 9 |
Line Bus Drive Receive Transceiver Type | Multiplexer |
No. of Channels | 8Channels |
Operating Temperature Range | 0°C to +75°C |
Supply Current | 1.5mA |
Supply Voltage Source | Dual |
Termination Type | Surface Mount Device |
Analog Multiplexer Single 8:1 16-Pin SOIC N | Avnet America |
Analogue Multiplexer/Demultiplexer, 8:1, 1, 180 Ohm, 15V, Soic, 16 Rohs Compliant: Yes |Renesas HI9P0508-5Z | Newark Electronics |
IC, MULTIPLEXER, CMOS | Farnell |
Where can I find additional details, specifications and documents for a HI9P0508-5Z?
Additional datasheets, footprints and schematics for HI9P0508-5Z are listed on our Part Details page. You can also find images and similar parts to HI9P0508-5Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HI9P0508-5Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HI9P0508-5Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HI9P0508-5Z fall under?
The HI9P0508-5Z is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to HI9P0508-5Z when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HI9P0508-5Z you can contact the distributor directly for product support, shipping queries etc.
Is the HI9P0508-5Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HI9P0508-5Z have stock available?
Authorised distributors including CoreStaff, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for HI9P0508-5Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HI9P0508-5Z often in real-time on the comparison pages.
What if I can't find stock of HI9P0508-5Z?
You can fill out our help required form which you can use to request a quote for HI9P0508-5Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.