Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Conductivity Range | 0µS/cm to 1999µS/cm |
---|---|
Resolution (ppm) | - |
Accuracy % | 1% |
Calibration Type | Temperature |
External Height | 185mm |
External Width | 82mm |
External Depth | 45mm |
Weight | 355g |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Accuracy | ± 1% full scale |
Battery Lifetime | 100h |
Battery Size Code | PP3 |
Conductance Measuring Ranges | 0-199.9µS/cm 0-1999µS/cm 0-19.99mS/cm 0-199.9mS/cm |
Conductivity | 1999µS/cm |
External Length / Height | 185mm |
Height | 185mm |
Resolution | 0.1µS/cm 1µS/cm 0.01mS/cm 0.1mS/cm |
Conductivity Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a HI-8733N?
Additional datasheets, footprints and schematics for HI-8733N are listed on our Part Details page. You can also find images and similar parts to HI-8733N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HI-8733N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HI-8733N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HI-8733N fall under?
The HI-8733N is listed under Test Equipment > Environmental Testers > Conductivity Testers.
Can I view similar or alternative parts?
You can view similar parts to HI-8733N when available in the Conductivity Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HI-8733N you can contact the distributor directly for product support, shipping queries etc.
Is the HI-8733N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HI-8733N have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HI-8733N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HI-8733N often in real-time on the comparison pages.
What if I can't find stock of HI-8733N?
You can fill out our help required form which you can use to request a quote for HI-8733N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.